Molex Attenuators 0732870713

Description
ATTENUATOR CHIP 3 DB 8 GHZ TIN
Request a Quote Datasheet
Description
ATTENUATOR CHIP 3 DB 8 GHZ TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870713-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 3 DB 8 GHZ TIN

ATTENUATOR CHIP 3 DB 8 GHZ TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870713-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-QAT-6+DKR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers