TTM Technologies Inc. Attenuators 10-50TV

Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 10W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-10-50TV-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-10-50TV-ND
Attenuators 4244-10-50TV-ND
RF Attenuators 0Hz ~ 4GHz 50 Ohms 10W

RF Attenuators 0Hz ~ 4GHz 50 Ohms 10W

Buy Now Datasheet
Attenuators - 10-50TV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
10-50TV
Attenuators 10-50TV
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 10W

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 10W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
10-50TV
RF and Wireless - Attenuators 10-50TV
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-10-50TV-ND 10-50TV 10-50TV
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details