Molex Attenuators 0732870676

Description
ATTENUATOR CHIP 7 DB 18 GHZ SILV
Request a Quote Datasheet
Description
ATTENUATOR CHIP 7 DB 18 GHZ SILV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870676-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 7 DB 18 GHZ SILV

ATTENUATOR CHIP 7 DB 18 GHZ SILV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870676-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; N, SMA, 3.5mm
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Attenuators - 3157-FW-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers