Pomona Electronics Attenuators 4391-25

Description
RF Attenuators 0Hz ~ 500MHz 25 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 500MHz 25 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4391-25-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4391-25-ND
Attenuators 4391-25-ND
RF Attenuators 0Hz ~ 500MHz 25 Ohms 2W BNC In-Line Module

RF Attenuators 0Hz ~ 500MHz 25 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - 4391-25 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
4391-25
RF and Wireless - Attenuators 4391-25
RF ATTENUATOR 25OHM BNC MODULE

RF ATTENUATOR 25OHM BNC MODULE

Supplier's Site
Attenuators - 4391-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4391-25
Attenuators 4391-25
RF Attenuators 0 Hz ~ 500 MHz 25 Ohms 2W BNC In-Line Module

RF Attenuators 0 Hz ~ 500 MHz 25 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4391-25-ND 4391-25 4391-25
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Connectorized; BNC In-Line Module BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details