Amphenol Corporation Attenuators 2082-6243-20-CRYO

Description
ATTENUATOR, SMA-M/F, 18GHZ, 2W,
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 18GHZ, 2W,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2082-6243-20-CRYO-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 18GHZ, 2W,

ATTENUATOR, SMA-M/F, 18GHZ, 2W,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2082-6243-20-CRYO-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-SVA-2000+DKR-ND - DigiKey
Specs
Attenuation 23 to 35 dB
Package Type 12-SMD Module
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details