TTM Technologies Inc. Attenuators 30-100R-S

Description
RF Attenuators 0Hz ~ 3GHz 100 Ohms 30W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 100 Ohms 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-30-100R-S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 100 Ohms 30W

RF Attenuators 0Hz ~ 3GHz 100 Ohms 30W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
30-100R-S
RF and Wireless - Attenuators 30-100R-S
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site
Attenuators - 30-100R-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
30-100R-S
Attenuators 30-100R-S
RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 30W

RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 30W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-30-100R-S-ND 30-100R-S 30-100R-S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details