Test Products International, Inc. - TPI Attenuators 120083

Description
RF Attenuators 6dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 290-1923-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
290-1923-ND
Attenuators 290-1923-ND
RF Attenuators 6dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 6dB 0Hz ~ 1GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuators - 120083 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
120083
Attenuators 120083
RF Attenuators 6dB 0 Hz ~ 1 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 1 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - 120083 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
120083
RF and Wireless - Attenuators 120083
RF ATTENUATOR 6DB 50OHM BNC

RF ATTENUATOR 6DB 50OHM BNC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 290-1923-ND 120083 120083
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details