Amphenol Corporation Attenuators 4882-6040-10-CRYO

Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0
Request a Quote Datasheet
Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-4882-6040-10-CRYO-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0

ATTENUATOR, 2.92MM-M/F, 40GHZ, 0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-4882-6040-10-CRYO-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details