TTM Technologies Inc. Attenuators 40-50RE

Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 40W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-40-50RE-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-40-50RE-ND
Attenuators 4244-40-50RE-ND
RF Attenuators 0Hz ~ 3GHz 50 Ohms 40W

RF Attenuators 0Hz ~ 3GHz 50 Ohms 40W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
40-50RE
RF and Wireless - Attenuators 40-50RE
RF ATTENUATOR 50OHM 5%

RF ATTENUATOR 50OHM 5%

Supplier's Site
Attenuators - 40-50RE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
40-50RE
Attenuators 40-50RE
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 40W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 40W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-40-50RE-ND 40-50RE 40-50RE
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-QAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers