Amphenol Corporation Attenuators 4882-6040-20

Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0
Request a Quote Datasheet
Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-4882-6040-20-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0

ATTENUATOR, 2.92MM-M/F, 40GHZ, 0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-4882-6040-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-GAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details