Amphenol Corporation Attenuators 4779-7

Description
RF Attenuators 7dB 0Hz ~ 18GHz 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 18GHz 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1089-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1089-ND
Attenuators 1949-1089-ND
RF Attenuators 7dB 0Hz ~ 18GHz 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 18GHz 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1089-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-BW-KM3-2W44+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.92mm In-Line Module
View Details
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details