Amphenol Corporation Attenuators 2082-6524-20

Description
ATTENUATOR, SMA-M/F, 18GHZ, 5W,
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 18GHZ, 5W,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2082-6524-20-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 18GHZ, 5W,

ATTENUATOR, SMA-M/F, 18GHZ, 5W,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2082-6524-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-YAT-7A+DKR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details