Amphenol Corporation Attenuators 2082-6524-10

Description
ATTENUATOR, SMA-M/F, 18GHZ, 5W,
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 18GHZ, 5W,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2082-6524-10-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 18GHZ, 5W,

ATTENUATOR, SMA-M/F, 18GHZ, 5W,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2082-6524-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
63 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-60 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
Attenuation 0.0 to 63 dB
Package Type Connectorized
View Details
2 suppliers
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details