Amphenol Corporation Attenuators 4882-6040-30-CRYO

Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0
Request a Quote Datasheet
Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-4882-6040-30-CRYO-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 2.92MM-M/F, 40GHZ, 0

ATTENUATOR, 2.92MM-M/F, 40GHZ, 0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-4882-6040-30-CRYO-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-YAT-10A+CT-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details