Molex Attenuators 0732870752

Description
ATTENUATOR CHIP 15 DB 18 GHZ TIN
Request a Quote Datasheet
Description
ATTENUATOR CHIP 15 DB 18 GHZ TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870752-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 15 DB 18 GHZ TIN

ATTENUATOR CHIP 15 DB 18 GHZ TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870752-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
6 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E6-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
4 suppliers
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details