Pomona Electronics Attenuators 4108-3DB

Description
RF Attenuators 3dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 501-1983-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
501-1983-ND
Attenuators 501-1983-ND
RF Attenuators 3dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 1.1MHz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - 4108-3DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4108-3DB
Attenuators 4108-3DB
RF Attenuators 3dB 1.1 MHz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 1.1 MHz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 501-1983-ND 4108-3DB
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details