Amphenol Corporation Attenuators 4880-5522-06-CRYO

Description
ATTENUATOR, 2.92MM-F/F, 40GHZ, 1
Request a Quote Datasheet
Description
ATTENUATOR, 2.92MM-F/F, 40GHZ, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-4880-5522-06-CRYO-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 2.92MM-F/F, 40GHZ, 1

ATTENUATOR, 2.92MM-F/F, 40GHZ, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-4880-5522-06-CRYO-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
6 suppliers
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details