TTM Technologies Inc. Attenuators 150-100RL-S

Description
RF Attenuators 0Hz ~ 2GHz 100 Ohms 150W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 2GHz 100 Ohms 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-150-100RL-S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2GHz 100 Ohms 150W

RF Attenuators 0Hz ~ 2GHz 100 Ohms 150W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
150-100RL-S
RF and Wireless - Attenuators 150-100RL-S
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site
Attenuators - 150-100RL-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
150-100RL-S
Attenuators 150-100RL-S
RF Attenuators 0 Hz ~ 2 GHz 100 Ohms 150W

RF Attenuators 0 Hz ~ 2 GHz 100 Ohms 150W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-150-100RL-S-ND 150-100RL-S 150-100RL-S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
Digitally Controlled Attenuators - NDA-18000-26000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details