Molex Attenuators 0732870060

Description
SMA M-F 18 GHZ 6DB ATTENUATOR WO
Request a Quote Datasheet
Description
SMA M-F 18 GHZ 6DB ATTENUATOR WO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870060-ND - DigiKey
Thief River Falls, MN, United States
SMA M-F 18 GHZ 6DB ATTENUATOR WO

SMA M-F 18 GHZ 6DB ATTENUATOR WO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870060-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-S15W5+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details