TTM Technologies Inc. Attenuators 20-50RP

Description
RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-20-50RP-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-20-50RP-ND
Attenuators 4244-20-50RP-ND
RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W

RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
20-50RP
RF and Wireless - Attenuators 20-50RP
RF ATTENUATOR 100OHM 5%

RF ATTENUATOR 100OHM 5%

Supplier's Site
Attenuators - 20-50RP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-50RP
Attenuators 20-50RP
RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W

RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-20-50RP-ND 20-50RP 20-50RP
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details