Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ATTENUATORS
MOLEX
0732870738 -- ATTENUATORS
Molex
Attenuators
0732870738
Description
ATTENUATOR CHIP 8 DB 18 GHZ SILV
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ATTENUATOR CHIP 8 DB 18 GHZ SILV
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Attenuators
900-0732870738-ND
Attenuators
900-0732870738-ND
ATTENUATOR CHIP 8 DB 18 GHZ SILV
ATTENUATOR CHIP 8 DB 18 GHZ SILV
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Attenuators
Product Number
900-0732870738-ND
Product Name
Attenuators
Attenuation
8 dB
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator
QPC5330
Specs
Attenuator Type
Digital
Number of Bits
6
Frequency
0.0200 to 15 GHz
View Details
Crane Aerospace & Electronics
Variable Attenuators
ARC-4
Specs
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Mini-Circuits
50OHM Attenuator
YAT-9A+
Specs
Frequency
0.0 to 18 GHz
Package Type
Tape & Reel (TR)
View Details
3
suppliers
Marki Microwave LLC
5dB DC-40GHz MMIC Attenuator
ATN05-0040PSM
Specs
Frequency
0.0 to 40 GHz
Package Type
Surface Mount; surface-mount
View Details