TTM Technologies Inc. Attenuators 100200-4Y100-2

Description
RF Attenuators 0Hz ~ 3GHz 100 Ohms 5W 2-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 100 Ohms 5W 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-100200-4Y100-2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 100 Ohms 5W 2-SMD, No Lead

RF Attenuators 0Hz ~ 3GHz 100 Ohms 5W 2-SMD, No Lead

Buy Now Datasheet
Attenuators - 4244-100200-4Y100-2CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 100OHM 2SMD

RF ATTENUATOR 100OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-100200-4Y100-2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 100OHM 2SMD

RF ATTENUATOR 100OHM 2SMD

Buy Now Datasheet
Attenuators - 100200-4Y100-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
100200-4Y100-2
Attenuators 100200-4Y100-2
RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 5W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 5W 2-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-100200-4Y100-2TR-ND 100200-4Y100-2
Product Name Attenuators Attenuators
Package Type Surface Mount; 2-SMD, No Lead 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details