Pomona Electronics Attenuators 4391-93

Description
RF Attenuators 0Hz ~ 500MHz 93 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 500MHz 93 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4391-93-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4391-93-ND
Attenuators 4391-93-ND
RF Attenuators 0Hz ~ 500MHz 93 Ohms 2W BNC In-Line Module

RF Attenuators 0Hz ~ 500MHz 93 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - 4391-93 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
4391-93
RF and Wireless - Attenuators 4391-93
RF ATTENUATOR 93OHM BNC MODULE

RF ATTENUATOR 93OHM BNC MODULE

Supplier's Site
Attenuators - 4391-93 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4391-93
Attenuators 4391-93
RF Attenuators 0 Hz ~ 500 MHz 93 Ohms 2W BNC In-Line Module

RF Attenuators 0 Hz ~ 500 MHz 93 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4391-93-ND 4391-93 4391-93
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Connectorized; BNC In-Line Module BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123125P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details