Molex Attenuators 0732870081

Description
SMA M-F 18 GHZ 8DB ATTENUATOR WI
Request a Quote Datasheet
Description
SMA M-F 18 GHZ 8DB ATTENUATOR WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870081-ND - DigiKey
Thief River Falls, MN, United States
SMA M-F 18 GHZ 8DB ATTENUATOR WI

SMA M-F 18 GHZ 8DB ATTENUATOR WI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870081-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-YAT-0A+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details