Amphenol Corporation Attenuators 4798

Description
RF Attenuators 20dB 7GHz ~ 18GHz Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 7GHz ~ 18GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1116-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1116-ND
Attenuators 1949-1116-ND
RF Attenuators 20dB 7GHz ~ 18GHz Module

RF Attenuators 20dB 7GHz ~ 18GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1116-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details