Pomona Electronics Attenuators 4391-75

Description
RF Attenuators 0Hz ~ 500MHz 75 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 500MHz 75 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 501-2103-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
501-2103-ND
Attenuators 501-2103-ND
RF Attenuators 0Hz ~ 500MHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 0Hz ~ 500MHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - 4391-75 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4391-75
Attenuators 4391-75
RF Attenuators 0 Hz ~ 500 MHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 0 Hz ~ 500 MHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 501-2103-ND 4391-75
Product Name Attenuators Attenuators
Package Type Connectorized; BNC In-Line Module BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details