TTM Technologies Inc. Attenuators 250375N4Z50-2

Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 25W 2-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 25W 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-250375N4Z50-2-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 50 Ohms 25W 2-SMD, No Lead

RF Attenuators 0Hz ~ 3GHz 50 Ohms 25W 2-SMD, No Lead

Buy Now Datasheet
Attenuators - 250375N4Z50-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250375N4Z50-2
Attenuators 250375N4Z50-2
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 25W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 25W 2-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-250375N4Z50-2-ND 250375N4Z50-2
Product Name Attenuators Attenuators
Package Type 2-SMD, No Lead 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342B-D09634-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details