TTM Technologies Inc. Attenuators 060120A25X50-2

Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 10W 1005 (2512 Metric)
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 10W 1005 (2512 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-060120A25X50-2-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 6GHz 50 Ohms 10W 1005 (2512 Metric)

RF Attenuators 0Hz ~ 6GHz 50 Ohms 10W 1005 (2512 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
060120A25X50-2
RF and Wireless - Attenuators 060120A25X50-2
RF ATTENUATOR 50OHM 1005

RF ATTENUATOR 50OHM 1005

Supplier's Site
Attenuators - 060120A25X50-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
060120A25X50-2
Attenuators 060120A25X50-2
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 10W 1005 (2512 Metric)

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 10W 1005 (2512 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-060120A25X50-2-ND 060120A25X50-2 060120A25X50-2
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type 1005 (2512 Metric) 1005 (2512 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-1W2+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details