TTM Technologies Inc. Attenuators 375375-6X50-2

Description
RF Attenuators 0Hz ~ 1GHz 50 Ohms 300W 2-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 1GHz 50 Ohms 300W 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-375375-6X50-2-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 1GHz 50 Ohms 300W 2-SMD, No Lead

RF Attenuators 0Hz ~ 1GHz 50 Ohms 300W 2-SMD, No Lead

Buy Now Datasheet
Attenuators - 375375-6X50-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
375375-6X50-2
Attenuators 375375-6X50-2
RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 300W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 300W 2-SMD, No Lead

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
375375-6X50-2
RF and Wireless - Attenuators 375375-6X50-2
RF ATTENUATOR 50OHM 300W

RF ATTENUATOR 50OHM 300W

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-375375-6X50-2-ND 375375-6X50-2 375375-6X50-2
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type 2-SMD, No Lead 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details