Amphenol Corporation Attenuators 4768-10

Description
RF Attenuators 10dB 0Hz ~ 40GHz 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 40GHz 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1055-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1055-ND
Attenuators 1949-1055-ND
RF Attenuators 10dB 0Hz ~ 40GHz 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 40GHz 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1055-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details