TTM Technologies Inc. Attenuators 400-50T

Description
RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-400-50T-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-400-50T-ND
Attenuators 4244-400-50T-ND
RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W

RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W

Buy Now Datasheet
Attenuators - 400-50T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
400-50T
Attenuators 400-50T
RF Attenuators 0 Hz ~ 500 MHz 50 Ohms 400W

RF Attenuators 0 Hz ~ 500 MHz 50 Ohms 400W

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-400-50T-ND 400-50T
Product Name Attenuators Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF/IF and RFID - Attenuators - 1236245-SKY12332-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Package Type 32-VFQFN Exposed Pad
View Details
4 suppliers
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details