TTM Technologies Inc. Attenuators 100200-4X50-2

Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 30W 2-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 30W 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-100200-4X50-2-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 50 Ohms 30W 2-SMD, No Lead

RF Attenuators 0Hz ~ 3GHz 50 Ohms 30W 2-SMD, No Lead

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
100200-4X50-2
RF and Wireless - Attenuators 100200-4X50-2
RF ATTENUATOR 50OHM 2SMD

RF ATTENUATOR 50OHM 2SMD

Supplier's Site
Attenuators - 100200-4X50-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
100200-4X50-2
Attenuators 100200-4X50-2
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 30W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 30W 2-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-100200-4X50-2-ND 100200-4X50-2 100200-4X50-2
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Surface Mount; 2-SMD, No Lead 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details