Amphenol Corporation Attenuators 2782-6426-20

Description
ATTENUATOR, SMA-M/F, 26GHZ, 2W,
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 26GHZ, 2W,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2782-6426-20-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 26GHZ, 2W,

ATTENUATOR, SMA-M/F, 26GHZ, 2W,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2782-6426-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-GAT-10+TR-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details