Fluke Attenuators 4391-50

Description
RF Attenuators 0Hz ~ 500MHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 500MHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 501-1626-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
501-1626-ND
Attenuators 501-1626-ND
RF Attenuators 0Hz ~ 500MHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 0Hz ~ 500MHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - 4391-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4391-50
Attenuators 4391-50
RF Attenuators 0 Hz ~ 500 MHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 0 Hz ~ 500 MHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 501-1626-ND 4391-50
Product Name Attenuators Attenuators
Package Type Connectorized; BNC In-Line Module BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-AV101-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details