Seeed Studio Attenuators 320160017

Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 320160017-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
320160017-ND
Attenuators 320160017-ND
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 320160017-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details