TTM Technologies Inc. Attenuators 30-300R-S

Description
RF Attenuators 0Hz ~ 3GHz 300 Ohms 30W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 300 Ohms 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-30-300R-S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 300 Ohms 30W

RF Attenuators 0Hz ~ 3GHz 300 Ohms 30W

Buy Now Datasheet
Attenuators - 30-300R-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
30-300R-S
Attenuators 30-300R-S
RF Attenuators 0 Hz ~ 3 GHz 300 Ohms 30W

RF Attenuators 0 Hz ~ 3 GHz 300 Ohms 30W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
30-300R-S
RF and Wireless - Attenuators 30-300R-S
RF ATTENUATOR 300OHM

RF ATTENUATOR 300OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-30-300R-S-ND 30-300R-S 30-300R-S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details