Molex Attenuators 0732870715

Description
ATTENUATOR CHIP 5 DB 8 GHZ TIN
Request a Quote Datasheet
Description
ATTENUATOR CHIP 5 DB 8 GHZ TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870715-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 5 DB 8 GHZ TIN

ATTENUATOR CHIP 5 DB 8 GHZ TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870715-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-FW-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details