Molex Attenuators 0732870681

Description
ATTENUATOR CHIP 20 DB 18 GHZ SIL
Request a Quote Datasheet
Description
ATTENUATOR CHIP 20 DB 18 GHZ SIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 900-0732870681-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR CHIP 20 DB 18 GHZ SIL

ATTENUATOR CHIP 20 DB 18 GHZ SIL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 900-0732870681-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-UNAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details