Amphenol Corporation Attenuators 4778-6

Description
RF Attenuators 6dB 0Hz ~ 12.4GHz 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 12.4GHz 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1080-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1080-ND
Attenuators 1949-1080-ND
RF Attenuators 6dB 0Hz ~ 12.4GHz 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 12.4GHz 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1080-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-N7W5+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details