TTM Technologies Inc. Attenuators 250-200RM

Description
RF Attenuators 0Hz ~ 2GHz 200 Ohms 250W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 2GHz 200 Ohms 250W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-250-200RM-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2GHz 200 Ohms 250W

RF Attenuators 0Hz ~ 2GHz 200 Ohms 250W

Buy Now Datasheet
Attenuators - 250-200RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250-200RM
Attenuators 250-200RM
RF Attenuators 0 Hz ~ 2 GHz 200 Ohms 250W

RF Attenuators 0 Hz ~ 2 GHz 200 Ohms 250W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
250-200RM
RF and Wireless - Attenuators 250-200RM
RF ATTENUATOR 200OHM

RF ATTENUATOR 200OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-250-200RM-ND 250-200RM 250-200RM
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details