Amphenol Corporation Attenuators 2682-6460-10

Description
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W
Request a Quote Datasheet
Description
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-2682-6460-10-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, SMA-M/F, 26.5GHZ, 2W

ATTENUATOR, SMA-M/F, 26.5GHZ, 2W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-2682-6460-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details