TTM Technologies Inc. 50OHM Attenuator 20-50TP

Description
RF ATTENUATOR 50OHM Product overview: 20-50TP from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-20-50TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 50OHM Product overview: 20-50TP from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-20-50TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-20-50TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-20-50TP
50OHM Attenuator 852-20-50TP
RF ATTENUATOR 50OHM Product overview: 20-50TP from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-20-50TP can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: 20-50TP from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-20-50TP can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - 4244-20-50TP-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-20-50TP-ND
Attenuators 4244-20-50TP-ND
RF Attenuators 0Hz ~ 6GHz 50 Ohms 20W

RF Attenuators 0Hz ~ 6GHz 50 Ohms 20W

Buy Now Datasheet
Attenuators - 20-50TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-50TP
Attenuators 20-50TP
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-20-50TP 4244-20-50TP-ND 20-50TP
Product Name 50OHM Attenuator Attenuators Attenuators
Frequency 0.0 to 6 GHz 0.0 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA75 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 15 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers
Attenuators - 3157-FW-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers