TTM Technologies Inc. Attenuators 400-50R-S

Description
RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-400-50R-S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W

RF Attenuators 0Hz ~ 500MHz 50 Ohms 400W

Buy Now Datasheet
Attenuators - 400-50R-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
400-50R-S
Attenuators 400-50R-S
RF Attenuators 0 Hz ~ 500 MHz 50 Ohms 400W

RF Attenuators 0 Hz ~ 500 MHz 50 Ohms 400W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
400-50R-S
RF and Wireless - Attenuators 400-50R-S
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-400-50R-S-ND 400-50R-S 400-50R-S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details