TTM Technologies Inc. Attenuators 20-100RP

Description
RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-20-100RP-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-20-100RP-ND
Attenuators 4244-20-100RP-ND
RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W

RF Attenuators 0Hz ~ 4GHz 100 Ohms 20W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
20-100RP
RF and Wireless - Attenuators 20-100RP
RF ATTENUATOR 100OHM 5% FLANGED

RF ATTENUATOR 100OHM 5% FLANGED

Supplier's Site
Attenuators - 20-100RP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-100RP
Attenuators 20-100RP
RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W

RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-20-100RP-ND 20-100RP 20-100RP
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details