TTM Technologies Inc. 50OHM Attenuator 250-50TC

Description
RF ATTENUATOR 50OHM Product overview: 250-50TC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-250-50TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 50OHM Product overview: 250-50TC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-250-50TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-250-50TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-250-50TC
50OHM Attenuator 852-250-50TC
RF ATTENUATOR 50OHM Product overview: 250-50TC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-250-50TC can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: 250-50TC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-250-50TC can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - 4244-250-50TC-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-250-50TC-ND
Attenuators 4244-250-50TC-ND
RF Attenuators 0Hz ~ 3GHz 50 Ohms 250W

RF Attenuators 0Hz ~ 3GHz 50 Ohms 250W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
250-50TC
RF and Wireless - Attenuators 250-50TC
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 250-50TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250-50TC
Attenuators 250-50TC
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 250W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 250W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-250-50TC 4244-250-50TC-ND 250-50TC 250-50TC
Product Name 50OHM Attenuator Attenuators RF and Wireless - Attenuators Attenuators
Frequency 0.0 to 3 GHz 0.0 to 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
90 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-90 - Mini-Circuits
Specs
Insertion Loss 4.3 dB
VSWR 1.1 to 1.45 :1
Attenuation 0.0 to 90 dB
View Details
2 suppliers
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details