Amphenol Corporation Attenuators 4882-6140-20

Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 1
Request a Quote Datasheet
Description
ATTENUATOR, 2.92MM-M/F, 40GHZ, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-4882-6140-20-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 2.92MM-M/F, 40GHZ, 1

ATTENUATOR, 2.92MM-M/F, 40GHZ, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-4882-6140-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-DAT-31A-PP+DKR-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type 20-VFQFN Exposed Pad
View Details
4 suppliers
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details