Norgren LLC Pneumatic Manual Control Valves X3044002

Description
Norgren X3044002
Request a Quote
Description
Norgren X3044002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 722508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
722508
Pneumatic Manual Control Valves 722508
Norgren X3044002

Norgren X3044002

Supplier's Site
Pneumatic Valve - 38589572 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
38589572
Pneumatic Valve 38589572
PNEUMATIC MANUAL CONTROL VALVE, X30 SERIES, 5/2 TAPPET SPRING. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC MANUAL CONTROL VALVE, X30 SERIES, 5/2 TAPPET SPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 722508 38589572
Product Name Pneumatic Manual Control Valves Pneumatic Valve
Valve Type Control Valve Control Valve
Primary Material Zinc alloy
Media Air Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Control Valve - 18598095 - Radwell International
Festo Corporation
Specs
Valve Type Control Valve
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details