Bosch Tool Corporation Hydraulic Valve ZDR 6 DA2-43/150P75Y

Description
HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 124047532 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
124047532
Hydraulic Valve 124047532
HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC REDUCING VALVE, PRESSURE REDUCE CHANNEL A, 43 SERIES, 150 PSI SECONDARY PRESSURE, PILOT OIL SUPPLY INTERNAL, PILOT OIL RETURN EXTERNAL, WITH CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 124047532
Product Name Hydraulic Valve
Valve Type Pilot; Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006908-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
VALVES - BP-049-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details