Norgren LLC Pneumatic Manual Control Valves X3347802

Description
Norgren X3347802 Mechanical Valve
Request a Quote
Description
Norgren X3347802 Mechanical Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 2180358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2180358
Pneumatic Manual Control Valves 2180358
Norgren X3347802 Mechanical Valve

Norgren X3347802 Mechanical Valve

Supplier's Site
Control Valve - 35856734 - Radwell International
Willingboro, NJ, United States
Control Valve
35856734
Control Valve 35856734
SPOOL VALVE, INLINE, LEVER/SPRING/LEVER ACTUATION, G1/8 PORT SIZE, 5/3 OPERATION, -0.9 TO 10 BAR OPERATING PRESSURE, 15 N OPERATING FORCE, COE FUNCTION. FREE 2 YEAR RADWELL WARRANTY

SPOOL VALVE, INLINE, LEVER/SPRING/LEVER ACTUATION, G1/8 PORT SIZE, 5/3 OPERATION, -0.9 TO 10 BAR OPERATING PRESSURE, 15 N OPERATING FORCE, COE FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 2180358 35856734
Product Name Pneumatic Manual Control Valves Control Valve
Valve Type Control Valve Spool
Primary Material Zinc
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Air solenoid valve - CPE18-M3H-3GL-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details