Ross Controls Solenoid Valve W7476C4332Z

Description
SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, DOUBLE SOLENOID, 5-WAY 2-POSITION, DETENTED, ANSI SIZE 4, PORT SIZE 1/2-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, DOUBLE SOLENOID, 5-WAY 2-POSITION, DETENTED, ANSI SIZE 4, PORT SIZE 1/2-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 34203062 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
34203062
Solenoid Valve 34203062
SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, DOUBLE SOLENOID, 5-WAY 2-POSITION, DETENTED, ANSI SIZE 4, PORT SIZE 1/2-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, PILOT CONTROLLED, W74 SERIES, DOUBLE SOLENOID, 5-WAY 2-POSITION, DETENTED, ANSI SIZE 4, PORT SIZE 1/2-3/4, 100-110/50 VAC/HZ, 100-130/60 VAC/HZ, STANDARD TEMP MODEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ROSS CONTROLS Valves W7476C4332Z

ROSS CONTROLS Valves W7476C4332Z

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 34203062
Product Name Solenoid Valve Solenoid Valve
Valve Type Control Valve; Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53799756 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
VALVES - BP-049-CPVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details